Proto® Industrial Tools Drive Socket J5218SPL

Description
12 POINT TYPE POLISHED CHROME FINISH 1 1/16 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 3/4 INCH SPLINE SIZE #18 WEIGHT 0.01 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 1 1/16 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 3/4 INCH SPLINE SIZE #18 WEIGHT 0.01 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5218SPL - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5218SPL
Drive Socket J5218SPL
12 POINT TYPE POLISHED CHROME FINISH 1 1/16 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 3/4 INCH SPLINE SIZE #18 WEIGHT 0.01 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 1/16 INCH OVERALL LENGTH
  • 13/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • NUT DEPTH 15/32 INCH
  • BOLT CLEARANCE DEPTH 3/4 INCH
  • SPLINE SIZE #18
  • WEIGHT 0.01 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5218SPL
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC1218PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details