Proto® Industrial Tools Drive Socket J5217

Description
12 POINT TYPE POLISHED CHROME FINISH 1 1/8 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17/32 SOCKET END SIZE - FRACTIONAL 17/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.08 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 1 1/8 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17/32 SOCKET END SIZE - FRACTIONAL 17/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5217 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5217
Drive Socket J5217
12 POINT TYPE POLISHED CHROME FINISH 1 1/8 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17/32 SOCKET END SIZE - FRACTIONAL 17/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.08 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 1/8 INCH OVERALL LENGTH
  • 49/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 17/32 SOCKET END SIZE - FRACTIONAL
  • 17/32 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
  • NUT DEPTH 23/64 INCH
  • BOLT CLEARANCE DEPTH 11/16 INCH
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5217
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets, Handles - 1742-66077-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Number of Points 6
View Details
1/2
Specs
Product Type Individual Socket
View Details