Description
8-POINT TYPE
ALLOY STEEL MATERIAL
1-1/8 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN