Proto® Industrial Tools Drive Socket Set J52128

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 12 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH WEIGHT 3.07 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 12 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH WEIGHT 3.07 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J52128 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J52128
Drive Socket Set J52128
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 12 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH WEIGHT 3.07 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 12 PIECE(S)
  • METAL BOX PACKAGING TYPE
  • 3/8 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
  • WEIGHT 3.07 LB
  • SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J52128
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details