Proto® Industrial Tools Drive Socket J5211H

Description
6 POINT TYPE POLISHED CHROME FINISH 1 3/32 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.06 LB
Datasheet
Description
6 POINT TYPE POLISHED CHROME FINISH 1 3/32 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5211H - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5211H
Drive Socket J5211H
6 POINT TYPE POLISHED CHROME FINISH 1 3/32 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.06 LB
  • 6 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 3/32 INCH OVERALL LENGTH
  • 1/2 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 11/32 SOCKET END SIZE - FRACTIONAL
  • 11/32 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1
  • NUT DEPTH 23/64 INCH
  • BOLT CLEARANCE DEPTH 21/32 INCH
  • WEIGHT 0.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5211H
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65605 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3438 inch
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details