Proto® Industrial Tools Drive Socket J5208MH

Description
6-POINT TYPE ALLOY STEEL MATERIAL 27.8 MM OVERALL LENGTH 17 MM OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 27.8 MM OVERALL LENGTH 17 MM OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5208MH - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5208MH
Drive Socket J5208MH
6-POINT TYPE ALLOY STEEL MATERIAL 27.8 MM OVERALL LENGTH 17 MM OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 27.8 MM OVERALL LENGTH
  • 17 MM OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 8 MM SOCKET END SIZE
  • 8 SOCKET END SIZE IN MM
  • APPLICABLE STANDARD ANSI B107.5
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5208MH
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets, Handles - 3238KT-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Handle
SAE or Metric SAE Only
Size "1/2"""
View Details
1/2
Specs
Product Type Individual Socket
View Details