Proto® Industrial Tools Drive Socket J52055MH

Description
6 POINT TYPE POLISHED CHROME FINISH 1 3/32 INCH OVERALL LENGTH 23/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5.5 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M NUT DEPTH 1/4 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.04 LB
Datasheet
Description
6 POINT TYPE POLISHED CHROME FINISH 1 3/32 INCH OVERALL LENGTH 23/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5.5 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M NUT DEPTH 1/4 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J52055MH - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J52055MH
Drive Socket J52055MH
6 POINT TYPE POLISHED CHROME FINISH 1 3/32 INCH OVERALL LENGTH 23/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5.5 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M NUT DEPTH 1/4 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.04 LB
  • 6 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 3/32 INCH OVERALL LENGTH
  • 23/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 5.5 SOCKET END SIZE - DECIMAL
  • 5.5 MM SOCKET END SIZE
  • 5.5 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M
  • NUT DEPTH 1/4 INCH
  • BOLT CLEARANCE DEPTH 21/32 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J52055MH
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details