Proto® Industrial Tools Box End Wrench J5126

Description
SINGLE END STRAIGHT TYPE 3 INCH OVERALL LENGTH 20.638 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 1/2 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 1/8 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.14 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 3 INCH OVERALL LENGTH 20.638 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 1/2 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 1/8 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.14 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J5126 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J5126
Box End Wrench J5126
SINGLE END STRAIGHT TYPE 3 INCH OVERALL LENGTH 20.638 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 1/2 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 1/8 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.14 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 3 INCH OVERALL LENGTH
  • 20.638 SMALLER END SIZE IN MM
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • .813 SMALLER END SIZE - DECIMAL
  • 13/16 INCH SMALLER END SIZE
  • 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 1 1/8 INCH
  • CENTER TO CENTER DISTANCE 2 INCH
  • WEIGHT 0.14 LB
  • DRIVE END SIZE 3/8 INCH SQUARE
  • APPLICABLE STANDARD AS 954
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5126
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details