Proto® Industrial Tools Box End Wrench J5124

Description
SINGLE END STRAIGHT TYPE 2 31/32 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 15/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 3/32 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.12 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 2 31/32 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 15/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 3/32 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.12 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J5124 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J5124
Box End Wrench J5124
SINGLE END STRAIGHT TYPE 2 31/32 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 15/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 3/32 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.12 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 2 31/32 INCH OVERALL LENGTH
  • 19.05 SMALLER END SIZE IN MM
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 15/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 1 3/32 INCH
  • CENTER TO CENTER DISTANCE 2 INCH
  • WEIGHT 0.12 LB
  • DRIVE END SIZE 3/8 INCH SQUARE
  • APPLICABLE STANDARD AS 954
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5124
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details