Proto® Industrial Tools Box End Wrench J5114

Description
SINGLE END STRAIGHT TYPE 2 3/4 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 21/32 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.1 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 2 3/4 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 21/32 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.1 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J5114 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J5114
Box End Wrench J5114
SINGLE END STRAIGHT TYPE 2 3/4 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 21/32 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.1 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 2 3/4 INCH OVERALL LENGTH
  • 11.113 SMALLER END SIZE IN MM
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • .438 SMALLER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 21/32 INCH
  • CENTER TO CENTER DISTANCE 2 INCH
  • WEIGHT 0.1 LB
  • DRIVE END SIZE 3/8 INCH SQUARE
  • APPLICABLE STANDARD AS 954
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5114
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details