J5100 -- DRIVE SOCKET SET
Proto® Industrial Tools
Drive Socket Set
J5100
Description
12 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
9 PIECE(S)
(9) 3/8 INCH DRIVE TORQUE ADAPTER SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
WEIGHT 1.32 LB
WITH SOCKET BAR
Description
12 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
9 PIECE(S)
(9) 3/8 INCH DRIVE TORQUE ADAPTER SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
WEIGHT 1.32 LB
WITH SOCKET BAR
Datasheet
Suppliers
12 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
9 PIECE(S)
(9) 3/8 INCH DRIVE TORQUE ADAPTER SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
WEIGHT 1.32 LB
WITH SOCKET BAR
- 12 POINT TYPE
- HEAT TREATED ALLOY STEEL MATERIAL
- 9 PIECE(S)
- (9) 3/8 INCH DRIVE TORQUE ADAPTER SOCKET SET CONTENT
- 3/8 INCH DRIVE SIZE
- PROTO[R] BRAND
- SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
- WEIGHT 1.32 LB
- WITH SOCKET BAR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5100 |
|
Product Name
|
Drive Socket Set |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
Type
Hex Bit
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
10
View Details