Description
12 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
2 33/64 INCH OVERALL LENGTH
1 19/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
1 SOCKET END SIZE - DECIMAL
1 SOCKET END SIZE - FRACTIONAL
1 INCH SOCKET END SIZE
25.4 SOCKET END SIZE IN MM
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, AS 954
SOCKET DESIGNATION DEEP
SOCKET DEPTH 1 3/16 INCH
WEIGHT 0.44 LB
COATING BLACK OXIDE FINISH
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM