Proto® Industrial Tools Drive Socket J5030B

Description
12 POINT TYPE BLACK OXIDE FINISH 2 3/4 INCH OVERALL LENGTH 1 15/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 11/16 INCH BOLT CLEARANCE DEPTH 2 5/16 INCH WEIGHT 0.42 LB
Datasheet
Description
12 POINT TYPE BLACK OXIDE FINISH 2 3/4 INCH OVERALL LENGTH 1 15/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 11/16 INCH BOLT CLEARANCE DEPTH 2 5/16 INCH WEIGHT 0.42 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5030B - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5030B
Drive Socket J5030B
12 POINT TYPE BLACK OXIDE FINISH 2 3/4 INCH OVERALL LENGTH 1 15/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 11/16 INCH BOLT CLEARANCE DEPTH 2 5/16 INCH WEIGHT 0.42 LB
  • 12 POINT TYPE
  • BLACK OXIDE FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 1 15/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 15/16 SOCKET END SIZE - FRACTIONAL
  • 15/16 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
  • NUT DEPTH 11/16 INCH
  • BOLT CLEARANCE DEPTH 2 5/16 INCH
  • WEIGHT 0.42 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5030B
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1/2
Specs
Product Type Individual Socket
View Details
1054KK - INHEX sockets - 3310005 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details