Proto® Industrial Tools Drive Socket J5026M

Description
12 POINT TYPE POLISHED CHROME FINISH 2 3/4 INCH OVERALL LENGTH 1 5/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 43/64 INCH BOLT CLEARANCE DEPTH 2 5/16 INCH WEIGHT 0.28 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 2 3/4 INCH OVERALL LENGTH 1 5/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 43/64 INCH BOLT CLEARANCE DEPTH 2 5/16 INCH WEIGHT 0.28 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5026M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5026M
Drive Socket J5026M
12 POINT TYPE POLISHED CHROME FINISH 2 3/4 INCH OVERALL LENGTH 1 5/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 43/64 INCH BOLT CLEARANCE DEPTH 2 5/16 INCH WEIGHT 0.28 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 1 5/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 26 MM SOCKET END SIZE
  • 26 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1
  • NUT DEPTH 43/64 INCH
  • BOLT CLEARANCE DEPTH 2 5/16 INCH
  • WEIGHT 0.28 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5026M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Specs
Product Type Individual Socket
View Details
51 - Sockets - 3020021 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details