Proto® Industrial Tools Drive Socket J5017MH

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 54 MM OVERALL LENGTH 23.7 MM OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .669 SOCKET END SIZE - DECIMAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP SOCKET DEPTH 15 MM WEIGHT 72.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 54 MM OVERALL LENGTH 23.7 MM OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .669 SOCKET END SIZE - DECIMAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP SOCKET DEPTH 15 MM WEIGHT 72.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5017MH - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5017MH
Drive Socket J5017MH
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 54 MM OVERALL LENGTH 23.7 MM OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .669 SOCKET END SIZE - DECIMAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP SOCKET DEPTH 15 MM WEIGHT 72.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 54 MM OVERALL LENGTH
  • 23.7 MM OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9.525 DRIVE END SIZE IN MM
  • .669 SOCKET END SIZE - DECIMAL
  • 17 MM SOCKET END SIZE
  • 17 SOCKET END SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • SOCKET DEPTH 15 MM
  • WEIGHT 72.6 GRAM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5017MH
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Impact Sockets - 1370919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Sockets, Handles - 1742-66016-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Number of Points 12
View Details
1/2
Specs
Product Type Individual Socket
View Details