Proto® Industrial Tools Drive Socket J5011H

Description
6 POINT TYPE POLISHED CHROME FINISH 2 1/8 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.1 NUT DEPTH 21/32 INCH BOLT CLEARANCE DEPTH 1 11/16 INCH WEIGHT 0.1 LB
Datasheet
Description
6 POINT TYPE POLISHED CHROME FINISH 2 1/8 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.1 NUT DEPTH 21/32 INCH BOLT CLEARANCE DEPTH 1 11/16 INCH WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5011H - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5011H
Drive Socket J5011H
6 POINT TYPE POLISHED CHROME FINISH 2 1/8 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.1 NUT DEPTH 21/32 INCH BOLT CLEARANCE DEPTH 1 11/16 INCH WEIGHT 0.1 LB
  • 6 POINT TYPE
  • POLISHED CHROME FINISH
  • 2 1/8 INCH OVERALL LENGTH
  • 1/2 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 11/32 SOCKET END SIZE - FRACTIONAL
  • 11/32 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • APPLICABLE STANDARD ASME B107.1
  • NUT DEPTH 21/32 INCH
  • BOLT CLEARANCE DEPTH 1 11/16 INCH
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5011H
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
55a - Sockets - 5410060 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 2
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details