Proto® Industrial Tools Drive Socket J5008

Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 2 1/8 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .25 SOCKET END SIZE - DECIMAL 1/4 SOCKET END SIZE - FRACTIONAL 1/4 INCH SOCKET END SIZE 6.35 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1, AS 954 SOCKET DESIGNATION DEEP SOCKET DEPTH 19/64 INCH WEIGHT 0.08 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 2 1/8 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .25 SOCKET END SIZE - DECIMAL 1/4 SOCKET END SIZE - FRACTIONAL 1/4 INCH SOCKET END SIZE 6.35 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1, AS 954 SOCKET DESIGNATION DEEP SOCKET DEPTH 19/64 INCH WEIGHT 0.08 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5008 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5008
Drive Socket J5008
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 2 1/8 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .25 SOCKET END SIZE - DECIMAL 1/4 SOCKET END SIZE - FRACTIONAL 1/4 INCH SOCKET END SIZE 6.35 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1, AS 954 SOCKET DESIGNATION DEEP SOCKET DEPTH 19/64 INCH WEIGHT 0.08 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 2 1/8 INCH OVERALL LENGTH
  • 21/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9.525 DRIVE END SIZE IN MM
  • .25 SOCKET END SIZE - DECIMAL
  • 1/4 SOCKET END SIZE - FRACTIONAL
  • 1/4 INCH SOCKET END SIZE
  • 6.35 SOCKET END SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1, AS 954
  • SOCKET DESIGNATION DEEP
  • SOCKET DEPTH 19/64 INCH
  • WEIGHT 0.08 LB
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5008
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
1/2
Specs
Product Type Individual Socket
View Details
55 - Sockets - 5010034 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 2
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details