Proto® Industrial Tools Key Sets J4995

Description
COATING BLACK OXIDE FINISH DRIVE STYLE BALL-HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 13 SET CONTENTS (13) INCH SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE BALL-HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 13 SET CONTENTS (13) INCH SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4995 - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4995
Key Sets J4995
COATING BLACK OXIDE FINISH DRIVE STYLE BALL-HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 13 SET CONTENTS (13) INCH SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE BALL-HEX
  • KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH
  • NUMBER OF PIECES 13
  • SET CONTENTS (13) INCH SET
  • TYPE L-ARM
  • PROTO. BRAND
  • PACKAGING PLASTIC HOLDER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4995
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details