Proto® Industrial Tools Crowfoot Wrench J4986CF

Description
OPEN TYPE FULL POLISH CHROME FINISH 4 9/16 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 2 11/16 INCH WRENCHING SIZE 2 11/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 1.34 LB
Datasheet
Description
OPEN TYPE FULL POLISH CHROME FINISH 4 9/16 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 2 11/16 INCH WRENCHING SIZE 2 11/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 1.34 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4986CF - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4986CF
Crowfoot Wrench J4986CF
OPEN TYPE FULL POLISH CHROME FINISH 4 9/16 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 2 11/16 INCH WRENCHING SIZE 2 11/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 1.34 LB
  • OPEN TYPE
  • FULL POLISH CHROME FINISH
  • 4 9/16 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 2 11/16 INCH WRENCHING SIZE
  • 2 11/16 WRENCHING SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 1.34 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4986CF
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details