Proto® Industrial Tools Key Sets J4983

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 13 SET CONTENTS (13) INCH SET TYPE L-LONG ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 13 SET CONTENTS (13) INCH SET TYPE L-LONG ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4983 - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4983
Key Sets J4983
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 13 SET CONTENTS (13) INCH SET TYPE L-LONG ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH
  • NUMBER OF PIECES 13
  • SET CONTENTS (13) INCH SET
  • TYPE L-LONG ARM
  • PROTO. BRAND
  • PACKAGING PLASTIC HOLDER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4983
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details