Proto® Industrial Tools Key Sets J4982

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH NUMBER OF PIECES 7 SET CONTENTS (7) INCH SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH NUMBER OF PIECES 7 SET CONTENTS (7) INCH SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4982 - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4982
Key Sets J4982
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH NUMBER OF PIECES 7 SET CONTENTS (7) INCH SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 5/64 INCH, 3/32 INCH, 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH
  • NUMBER OF PIECES 7
  • SET CONTENTS (7) INCH SET
  • TYPE L-ARM
  • PROTO. BRAND
  • PACKAGING PLASTIC HOLDER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4982
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details