Proto® Industrial Tools Key Sets J4978

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH NUMBER OF PIECES 9 SET CONTENTS (9) INCH SET TYPE SINGLE FOLD-UP PROTO. BRAND
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH NUMBER OF PIECES 9 SET CONTENTS (9) INCH SET TYPE SINGLE FOLD-UP PROTO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4978 - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4978
Key Sets J4978
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH NUMBER OF PIECES 9 SET CONTENTS (9) INCH SET TYPE SINGLE FOLD-UP PROTO. BRAND
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 0.05 INCH, 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH
  • NUMBER OF PIECES 9
  • SET CONTENTS (9) INCH SET
  • TYPE SINGLE FOLD-UP
  • PROTO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4978
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details