Proto® Industrial Tools Key Sets J4974CG

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM NUMBER OF PIECES 7 SET CONTENTS (7) METRIC SET TYPE SINGLE FOLD-UP PROTO. BRAND
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM NUMBER OF PIECES 7 SET CONTENTS (7) METRIC SET TYPE SINGLE FOLD-UP PROTO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4974CG - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4974CG
Key Sets J4974CG
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM NUMBER OF PIECES 7 SET CONTENTS (7) METRIC SET TYPE SINGLE FOLD-UP PROTO. BRAND
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM
  • NUMBER OF PIECES 7
  • SET CONTENTS (7) METRIC SET
  • TYPE SINGLE FOLD-UP
  • PROTO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4974CG
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details