Proto® Industrial Tools Key Sets J4969

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM NUMBER OF PIECES 6 SET CONTENTS (6) METRIC SET TYPE T PROTO. BRAND
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM NUMBER OF PIECES 6 SET CONTENTS (6) METRIC SET TYPE T PROTO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4969 - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4969
Key Sets J4969
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM NUMBER OF PIECES 6 SET CONTENTS (6) METRIC SET TYPE T PROTO. BRAND
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM
  • NUMBER OF PIECES 6
  • SET CONTENTS (6) METRIC SET
  • TYPE T
  • PROTO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4969
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details