Proto® Industrial Tools Key Sets J4968

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 11 SET CONTENTS (11) INCH SET TYPE T PROTO. BRAND
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 11 SET CONTENTS (11) INCH SET TYPE T PROTO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4968 - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4968
Key Sets J4968
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH NUMBER OF PIECES 11 SET CONTENTS (11) INCH SET TYPE T PROTO. BRAND
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH
  • NUMBER OF PIECES 11
  • SET CONTENTS (11) INCH SET
  • TYPE T
  • PROTO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4968
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details