Proto® Industrial Tools Crowfoot Wrench J4934FL

Description
FLARE TYPE 25/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 25/32 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .781 WRENCHING SIZE - DECIMAL 25/32 WRENCHING SIZE - FRACTIONAL 19.84 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 17/32 INCH LENGTH OF CENTERS 1 3/64 INCH WEIGHT 0.13 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet
Description
FLARE TYPE 25/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 25/32 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .781 WRENCHING SIZE - DECIMAL 25/32 WRENCHING SIZE - FRACTIONAL 19.84 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 17/32 INCH LENGTH OF CENTERS 1 3/64 INCH WEIGHT 0.13 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4934FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4934FL
Crowfoot Wrench J4934FL
FLARE TYPE 25/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 25/32 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .781 WRENCHING SIZE - DECIMAL 25/32 WRENCHING SIZE - FRACTIONAL 19.84 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 17/32 INCH LENGTH OF CENTERS 1 3/64 INCH WEIGHT 0.13 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
  • FLARE TYPE
  • 25/32 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • 12 POINT(S)
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 25/32 INCH WRENCHING SIZE
  • SQUARE DRIVE SHAPE
  • .781 WRENCHING SIZE - DECIMAL
  • 25/32 WRENCHING SIZE - FRACTIONAL
  • 19.84 WRENCHING SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A
  • HEAD WIDTH 1 17/32 INCH
  • LENGTH OF CENTERS 1 3/64 INCH
  • WEIGHT 0.13 LB
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE - DECIMAL - UOM IN
  • WRENCHING SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4934FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details