Proto® Industrial Tools Crowfoot Wrench J4928FL

Description
FLARE TYPE 3/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11/16 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .688 WRENCHING SIZE - DECIMAL 11/16 WRENCHING SIZE - FRACTIONAL 17.46 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 19/64 INCH LENGTH OF CENTERS 15/16 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet
Description
FLARE TYPE 3/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11/16 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .688 WRENCHING SIZE - DECIMAL 11/16 WRENCHING SIZE - FRACTIONAL 17.46 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 19/64 INCH LENGTH OF CENTERS 15/16 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4928FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4928FL
Crowfoot Wrench J4928FL
FLARE TYPE 3/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11/16 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .688 WRENCHING SIZE - DECIMAL 11/16 WRENCHING SIZE - FRACTIONAL 17.46 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 19/64 INCH LENGTH OF CENTERS 15/16 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
  • FLARE TYPE
  • 3/4 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • 12 POINT(S)
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 11/16 INCH WRENCHING SIZE
  • SQUARE DRIVE SHAPE
  • .688 WRENCHING SIZE - DECIMAL
  • 11/16 WRENCHING SIZE - FRACTIONAL
  • 17.46 WRENCHING SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A
  • HEAD WIDTH 1 19/64 INCH
  • LENGTH OF CENTERS 15/16 INCH
  • WEIGHT 0.06 LB
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE - DECIMAL - UOM IN
  • WRENCHING SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4928FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details