J4924HFL -- CROWFOOT WRENCH
Proto® Industrial Tools
Crowfoot Wrench
J4924HFL
Description
FLARE TYPE
FULL POLISH FINISH
1 15/16 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
6 POINT(S)
3/8 DRIVE SIZE - FRACTIONAL
3/4 INCH WRENCHING SIZE
3/4 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.16 LB
Description
FLARE TYPE
FULL POLISH FINISH
1 15/16 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
6 POINT(S)
3/8 DRIVE SIZE - FRACTIONAL
3/4 INCH WRENCHING SIZE
3/4 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.16 LB
Datasheet
Suppliers
FLARE TYPE
FULL POLISH FINISH
1 15/16 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
6 POINT(S)
3/8 DRIVE SIZE - FRACTIONAL
3/4 INCH WRENCHING SIZE
3/4 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.16 LB
- FLARE TYPE
- FULL POLISH FINISH
- 1 15/16 INCH OVERALL LENGTH
- 3/8 INCH DRIVE SIZE
- 6 POINT(S)
- 3/8 DRIVE SIZE - FRACTIONAL
- 3/4 INCH WRENCHING SIZE
- 3/4 WRENCHING SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.21
- WEIGHT 0.16 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J4924HFL |
|
Product Name
|
Crowfoot Wrench |
|
Type
|
Crowfoot
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Socket
Drive Size
1.12 inch (28.57 mm)
Wrench Length
13 inch (330 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details