Proto® Industrial Tools Crowfoot Wrench J4924FL

Description
FLARE TYPE 23/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 9/16 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .563 WRENCHING SIZE - DECIMAL 9/16 WRENCHING SIZE - FRACTIONAL 14.28 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 1/8 INCH LENGTH OF CENTERS 53/64 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet
Description
FLARE TYPE 23/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 9/16 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .563 WRENCHING SIZE - DECIMAL 9/16 WRENCHING SIZE - FRACTIONAL 14.28 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 1/8 INCH LENGTH OF CENTERS 53/64 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4924FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4924FL
Crowfoot Wrench J4924FL
FLARE TYPE 23/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 9/16 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .563 WRENCHING SIZE - DECIMAL 9/16 WRENCHING SIZE - FRACTIONAL 14.28 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 1 1/8 INCH LENGTH OF CENTERS 53/64 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
  • FLARE TYPE
  • 23/32 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • 12 POINT(S)
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 9/16 INCH WRENCHING SIZE
  • SQUARE DRIVE SHAPE
  • .563 WRENCHING SIZE - DECIMAL
  • 9/16 WRENCHING SIZE - FRACTIONAL
  • 14.28 WRENCHING SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A
  • HEAD WIDTH 1 1/8 INCH
  • LENGTH OF CENTERS 53/64 INCH
  • WEIGHT 0.06 LB
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE - DECIMAL - UOM IN
  • WRENCHING SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4924FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details