Proto® Industrial Tools Crowfoot Wrench J4921M

Description
OPEN TYPE 42.4 MM OVERALL LENGTH 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 21 MM WRENCHING SIZE SQUARE DRIVE SHAPE .827 WRENCHING SIZE - DECIMAL 21 WRENCHING SIZE IN MM PROTO[R] BRAND WEIGHT 40.9 GRAM DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet
Description
OPEN TYPE 42.4 MM OVERALL LENGTH 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 21 MM WRENCHING SIZE SQUARE DRIVE SHAPE .827 WRENCHING SIZE - DECIMAL 21 WRENCHING SIZE IN MM PROTO[R] BRAND WEIGHT 40.9 GRAM DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4921M - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4921M
Crowfoot Wrench J4921M
OPEN TYPE 42.4 MM OVERALL LENGTH 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 21 MM WRENCHING SIZE SQUARE DRIVE SHAPE .827 WRENCHING SIZE - DECIMAL 21 WRENCHING SIZE IN MM PROTO[R] BRAND WEIGHT 40.9 GRAM DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
  • OPEN TYPE
  • 42.4 MM OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 21 MM WRENCHING SIZE
  • SQUARE DRIVE SHAPE
  • .827 WRENCHING SIZE - DECIMAL
  • 21 WRENCHING SIZE IN MM
  • PROTO[R] BRAND
  • WEIGHT 40.9 GRAM
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE - DECIMAL - UOM IN
  • WRENCHING SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4921M
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details