Proto® Industrial Tools Crowfoot Wrench J4920FL

Description
FLARE TYPE 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 15/32 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .469 WRENCHING SIZE - DECIMAL 15/32 WRENCHING SIZE - FRACTIONAL 11.9 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 15/16 INCH LENGTH OF CENTERS 47/64 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet
Description
FLARE TYPE 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 15/32 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .469 WRENCHING SIZE - DECIMAL 15/32 WRENCHING SIZE - FRACTIONAL 11.9 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 15/16 INCH LENGTH OF CENTERS 47/64 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4920FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4920FL
Crowfoot Wrench J4920FL
FLARE TYPE 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 15/32 INCH WRENCHING SIZE SQUARE DRIVE SHAPE .469 WRENCHING SIZE - DECIMAL 15/32 WRENCHING SIZE - FRACTIONAL 11.9 WRENCHING SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A HEAD WIDTH 15/16 INCH LENGTH OF CENTERS 47/64 INCH WEIGHT 0.06 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
  • FLARE TYPE
  • 11/16 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • 12 POINT(S)
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 15/32 INCH WRENCHING SIZE
  • SQUARE DRIVE SHAPE
  • .469 WRENCHING SIZE - DECIMAL
  • 15/32 WRENCHING SIZE - FRACTIONAL
  • 11.9 WRENCHING SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-1507A
  • HEAD WIDTH 15/16 INCH
  • LENGTH OF CENTERS 47/64 INCH
  • WEIGHT 0.06 LB
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE - DECIMAL - UOM IN
  • WRENCHING SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4920FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details