Proto® Industrial Tools Crowfoot Wrench J4917MHFL

Description
FLARE TYPE FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 17 MM WRENCHING SIZE 17 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.13 LB
Datasheet
Description
FLARE TYPE FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 17 MM WRENCHING SIZE 17 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.13 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4917MHFL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4917MHFL
Crowfoot Wrench J4917MHFL
FLARE TYPE FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 17 MM WRENCHING SIZE 17 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.13 LB
  • FLARE TYPE
  • FULL POLISH FINISH
  • 1 3/4 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 6 POINT(S)
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 17 MM WRENCHING SIZE
  • 17 WRENCHING SIZE IN MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.13 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4917MHFL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details