Proto® Industrial Tools Crowfoot Wrench J4915MHFL

Description
FLARE TYPE FULL POLISH FINISH 1 11/16 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 15 MM WRENCHING SIZE 15 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.11 LB
Datasheet
Description
FLARE TYPE FULL POLISH FINISH 1 11/16 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 15 MM WRENCHING SIZE 15 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4915MHFL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4915MHFL
Crowfoot Wrench J4915MHFL
FLARE TYPE FULL POLISH FINISH 1 11/16 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 15 MM WRENCHING SIZE 15 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.11 LB
  • FLARE TYPE
  • FULL POLISH FINISH
  • 1 11/16 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 6 POINT(S)
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 15 MM WRENCHING SIZE
  • 15 WRENCHING SIZE IN MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4915MHFL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details