Proto® Industrial Tools Crowfoot Wrench J4914HFL

Description
FLARE TYPE FULL POLISH FINISH 1 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 7/16 INCH WRENCHING SIZE 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.08 LB
Datasheet
Description
FLARE TYPE FULL POLISH FINISH 1 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 7/16 INCH WRENCHING SIZE 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4914HFL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4914HFL
Crowfoot Wrench J4914HFL
FLARE TYPE FULL POLISH FINISH 1 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 6 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 7/16 INCH WRENCHING SIZE 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.08 LB
  • FLARE TYPE
  • FULL POLISH FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 6 POINT(S)
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 7/16 INCH WRENCHING SIZE
  • 7/16 WRENCHING SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4914HFL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details