Proto® Industrial Tools WRENCH SET J49003CF

Description
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 15 PIECE(S) 2.07 LB WEIGHT (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 3/8 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
Datasheet
Description
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 15 PIECE(S) 2.07 LB WEIGHT (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 3/8 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J49003CF - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J49003CF
WRENCH SET J49003CF
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 15 PIECE(S) 2.07 LB WEIGHT (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 3/8 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
  • CROWFOOT TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 15 PIECE(S)
  • 2.07 LB WEIGHT
  • (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • DRIVE SIZE 3/8 INCH
  • USED FOR LOW TORQUE APPLICATION
  • WITH ANTI SLIP DESIGN OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J49003CF
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details