Proto® Industrial Tools WRENCH SET J49000MCF

Description
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 16 PIECE(S) 2.59 LB WEIGHT (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 3/8 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
Datasheet
Description
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 16 PIECE(S) 2.59 LB WEIGHT (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 3/8 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J49000MCF - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J49000MCF
WRENCH SET J49000MCF
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 16 PIECE(S) 2.59 LB WEIGHT (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 3/8 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
  • CROWFOOT TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 16 PIECE(S)
  • 2.59 LB WEIGHT
  • (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • DRIVE SIZE 3/8 INCH
  • USED FOR LOW TORQUE APPLICATION
  • WITH ANTI SLIP DESIGN OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J49000MCF
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details