FULL POLISH FINISH
1 21/64 INCH OVERALL LENGTH
27/64 INCH SOCKET LENGTH
51/64 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
15 MM SOCKET END SIZE
15 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
51/64 INCH NOSE DIAMETER
23/64 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.05 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
1 21/64 INCH OVERALL LENGTH
27/64 INCH SOCKET LENGTH
51/64 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
15 MM SOCKET END SIZE
15 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
51/64 INCH NOSE DIAMETER
23/64 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.05 LB
FULL POLISH FINISH
1 21/64 INCH OVERALL LENGTH
27/64 INCH SOCKET LENGTH
51/64 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
15 MM SOCKET END SIZE
15 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
51/64 INCH NOSE DIAMETER
23/64 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.05 LB