Proto® Industrial Tools Universal Joint Drive Socket J4813AM

Description
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 11/32 INCH SOCKET LENGTH 45/64 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 45/64 INCH NOSE DIAMETER 19/64 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.05 LB
Datasheet
Description
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 11/32 INCH SOCKET LENGTH 45/64 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 45/64 INCH NOSE DIAMETER 19/64 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J4813AM - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J4813AM
Universal Joint Drive Socket J4813AM
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 11/32 INCH SOCKET LENGTH 45/64 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 45/64 INCH NOSE DIAMETER 19/64 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.05 LB
  • FULL POLISH FINISH
  • 1 1/4 INCH OVERALL LENGTH
  • 11/32 INCH SOCKET LENGTH
  • 45/64 INCH BODY DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 45/64 INCH NOSE DIAMETER
  • 19/64 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M
  • WEIGHT 0.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4813AM
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Drive Socket - 65827 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.6250 inch
Number of Points 12
View Details
2 suppliers