FULL POLISH FINISH
1 1/4 INCH OVERALL LENGTH
11/32 INCH SOCKET LENGTH
31/64 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
13/32 INCH NOSE DIAMETER
9/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.04 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
1 1/4 INCH OVERALL LENGTH
11/32 INCH SOCKET LENGTH
31/64 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
13/32 INCH NOSE DIAMETER
9/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.04 LB
FULL POLISH FINISH
1 1/4 INCH OVERALL LENGTH
11/32 INCH SOCKET LENGTH
31/64 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
13/32 INCH NOSE DIAMETER
9/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.04 LB