Proto® Industrial Tools Universal Joint Drive Socket J4775TA

Description
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 3/8 INCH SOCKET LENGTH 11/16 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE 11/16 INCH NOSE DIAMETER 9/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 WEIGHT 0.05 LB
Datasheet
Description
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 3/8 INCH SOCKET LENGTH 11/16 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE 11/16 INCH NOSE DIAMETER 9/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 WEIGHT 0.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J4775TA - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J4775TA
Universal Joint Drive Socket J4775TA
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 3/8 INCH SOCKET LENGTH 11/16 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE 11/16 INCH NOSE DIAMETER 9/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 WEIGHT 0.05 LB
  • FULL POLISH FINISH
  • 1 1/4 INCH OVERALL LENGTH
  • 3/8 INCH SOCKET LENGTH
  • 11/16 INCH BODY DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 1/2 SOCKET END SIZE - FRACTIONAL
  • 1/2 INCH SOCKET END SIZE
  • 12 POINT SOCKET END STYLE
  • 11/16 INCH NOSE DIAMETER
  • 9/32 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
  • WEIGHT 0.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4775TA
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
DRIVE SOCKET - LPHTSOC12118 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details