J4763L -- DRIVE EXTENSION
Proto® Industrial Tools
DRIVE EXTENSION
J4763L
Description
LOCKING TYPE
1/4 INCH SIZE
FULL POLISHED FINISH
14 3/32 INCH OVERALL LENGTH
14 3/32 OVERALL LENGTH - FRACTIONAL
1/4 SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WEIGHT 0.33 LB
Description
LOCKING TYPE
1/4 INCH SIZE
FULL POLISHED FINISH
14 3/32 INCH OVERALL LENGTH
14 3/32 OVERALL LENGTH - FRACTIONAL
1/4 SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WEIGHT 0.33 LB
Datasheet
Suppliers
LOCKING TYPE
1/4 INCH SIZE
FULL POLISHED FINISH
14 3/32 INCH OVERALL LENGTH
14 3/32 OVERALL LENGTH - FRACTIONAL
1/4 SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WEIGHT 0.33 LB
- LOCKING TYPE
- 1/4 INCH SIZE
- FULL POLISHED FINISH
- 14 3/32 INCH OVERALL LENGTH
- 14 3/32 OVERALL LENGTH - FRACTIONAL
- 1/4 SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.500
- WEIGHT 0.33 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J4763L |
|
Product Name
|
DRIVE EXTENSION |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Impact Socket; Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Product Type
Individual Socket
Metric Size
24 mm
View Details