DRIVE TYPE SQUARE
OVERALL LENGTH 10 INCH
OVERALL LENGTH - DECIMAL 10
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 10
OVERALL LENGTH IN MM 254
OVERALL LENGTH IN MM - UOM MM
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
SIZE IN MM 6.35
SIZE IN MM - UOM MM
TYPE WOBBLE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL GGG-W-641E, ANSI B107.10M, AS 4283
WEIGHT 0.21 LB
Proto® Industrial Tools
Done
Datasheet
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 10 INCH
OVERALL LENGTH - DECIMAL 10
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 10
OVERALL LENGTH IN MM 254
OVERALL LENGTH IN MM - UOM MM
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
SIZE IN MM 6.35
SIZE IN MM - UOM MM
TYPE WOBBLE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL GGG-W-641E, ANSI B107.10M, AS 4283
WEIGHT 0.21 LB
DRIVE TYPE SQUARE
OVERALL LENGTH 10 INCH
OVERALL LENGTH - DECIMAL 10
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 10
OVERALL LENGTH IN MM 254
OVERALL LENGTH IN MM - UOM MM
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
SIZE IN MM 6.35
SIZE IN MM - UOM MM
TYPE WOBBLE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL GGG-W-641E, ANSI B107.10M, AS 4283
WEIGHT 0.21 LB
DRIVE TYPE SQUARE
OVERALL LENGTH 10 INCH
OVERALL LENGTH - DECIMAL 10
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 10
OVERALL LENGTH IN MM 254
OVERALL LENGTH IN MM - UOM MM
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
SIZE IN MM 6.35
SIZE IN MM - UOM MM
TYPE WOBBLE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL GGG-W-641E, ANSI B107.10M, AS 4283