Proto® Industrial Tools RATCHET WRENCH J4757F

Description
FLEX HEAD TYPE FULL POLISH FINISH 6 37/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 0.32 LB
Datasheet
Description
FLEX HEAD TYPE FULL POLISH FINISH 6 37/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 0.32 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - J4757F - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
J4757F
RATCHET WRENCH J4757F
FLEX HEAD TYPE FULL POLISH FINISH 6 37/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 0.32 LB
  • FLEX HEAD TYPE
  • FULL POLISH FINISH
  • 6 37/64 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • HANDLE TYPE KNURLED
  • WITH 72 TOOTH DESIGN
  • WEIGHT 0.32 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4757F
Product Name RATCHET WRENCH
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details