Proto® Industrial Tools RATCHET WRENCH J4749XLBL

Description
PEAR HEAD, REVERSIBLE TYPE BLACK OXIDE FINISH 5 45/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 WITH 45 TOOTH GEAR DESIGN WEIGHT 0.25 LB
Datasheet
Description
PEAR HEAD, REVERSIBLE TYPE BLACK OXIDE FINISH 5 45/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 WITH 45 TOOTH GEAR DESIGN WEIGHT 0.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - J4749XLBL - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
J4749XLBL
RATCHET WRENCH J4749XLBL
PEAR HEAD, REVERSIBLE TYPE BLACK OXIDE FINISH 5 45/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 WITH 45 TOOTH GEAR DESIGN WEIGHT 0.25 LB
  • PEAR HEAD, REVERSIBLE TYPE
  • BLACK OXIDE FINISH
  • 5 45/64 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • WITH 45 TOOTH GEAR DESIGN
  • WEIGHT 0.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4749XLBL
Product Name RATCHET WRENCH
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details