Proto® Industrial Tools Drive Socket J4737

Description
ALLOY STEEL MATERIAL 1-1/16 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL #1 SOCKET END SIZE - FRACTIONAL #1 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
ALLOY STEEL MATERIAL 1-1/16 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL #1 SOCKET END SIZE - FRACTIONAL #1 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J4737 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J4737
Drive Socket J4737
ALLOY STEEL MATERIAL 1-1/16 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL #1 SOCKET END SIZE - FRACTIONAL #1 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
  • ALLOY STEEL MATERIAL
  • 1-1/16 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • #1 SOCKET END SIZE - FRACTIONAL
  • #1 SOCKET END SIZE
  • PROTO. BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4737
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1/2
Specs
Product Type Individual Socket
View Details
52 - Sockets - 3030008 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details