6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
29 PIECE(S)
METAL BOX PACKAGING TYPE
1/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 4 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM
WEIGHT 4.07 LB
SET CONTENTS (12) DRIVE SOCKET, (12) DEEP DRIVE SOCKET, (1) RATCHET, (1) 2 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) 6 1/8 INCH SOCKET DRIVER, (1) UNIVERSAL JOINT
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
29 PIECE(S)
METAL BOX PACKAGING TYPE
1/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 4 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM
WEIGHT 4.07 LB
SET CONTENTS (12) DRIVE SOCKET, (12) DEEP DRIVE SOCKET, (1) RATCHET, (1) 2 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) 6 1/8 INCH SOCKET DRIVER, (1) UNIVERSAL JOINT
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
29 PIECE(S)
METAL BOX PACKAGING TYPE
1/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 4 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM
WEIGHT 4.07 LB
SET CONTENTS (12) DRIVE SOCKET, (12) DEEP DRIVE SOCKET, (1) RATCHET, (1) 2 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) 6 1/8 INCH SOCKET DRIVER, (1) UNIVERSAL JOINT
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
29 PIECE(S)
METAL BOX PACKAGING TYPE
1/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 4 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM
WEIGHT 4.07 LB
SET CONTENTS (12) DRIVE SOCKET, (12) DEEP DRIVE SOCKET, (1) RATCHET, (1) 2 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) 6 1/8 INCH SOCKET DRIVER, (1) UNIVERSAL JOINT