Proto® Industrial Tools Drive Socket Set J47200

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 25 PIECE(S) METAL BOX PACKAGING TYPE 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 4 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 0.51 LB SET CONTENTS (1) 4 MM, (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM DRIVE SOCKET, (1) 6 1/4 INCH SOCKET BAR, (12) SOCKET CLIP
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 25 PIECE(S) METAL BOX PACKAGING TYPE 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 4 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 0.51 LB SET CONTENTS (1) 4 MM, (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM DRIVE SOCKET, (1) 6 1/4 INCH SOCKET BAR, (12) SOCKET CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J47200 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J47200
Drive Socket Set J47200
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 25 PIECE(S) METAL BOX PACKAGING TYPE 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 4 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 0.51 LB SET CONTENTS (1) 4 MM, (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM DRIVE SOCKET, (1) 6 1/4 INCH SOCKET BAR, (12) SOCKET CLIP
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 25 PIECE(S)
  • METAL BOX PACKAGING TYPE
  • 1/4 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SOCKET SIZE 4 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM
  • WEIGHT 0.51 LB
  • SET CONTENTS (1) 4 MM, (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM DRIVE SOCKET, (1) 6 1/4 INCH SOCKET BAR, (12) SOCKET CLIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J47200
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
Specs
Product Type Individual Socket
View Details