Proto® Industrial Tools Drive Socket J4718

Description
6-POINT TYPE ALLOY STEEL MATERIAL 7/8 INCH OVERALL LENGTH 47/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 7/8 INCH OVERALL LENGTH 47/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J4718 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J4718
Drive Socket J4718
6-POINT TYPE ALLOY STEEL MATERIAL 7/8 INCH OVERALL LENGTH 47/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 7/8 INCH OVERALL LENGTH
  • 47/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • .5625 SOCKET END SIZE - DECIMAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.1
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4718
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65805 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.7500 inch
Number of Points 12
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details