Proto® Industrial Tools Drive Socket J4715TM

Description
12 POINT TYPE POLISHED CHROME FINISH 7/8 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 17/32 INCH WEIGHT 0.07 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 7/8 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 17/32 INCH WEIGHT 0.07 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J4715TM - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J4715TM
Drive Socket J4715TM
12 POINT TYPE POLISHED CHROME FINISH 7/8 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 17/32 INCH WEIGHT 0.07 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 7/8 INCH OVERALL LENGTH
  • 13/16 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 15 MM SOCKET END SIZE
  • 15 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1
  • NUT DEPTH 23/64 INCH
  • BOLT CLEARANCE DEPTH 17/32 INCH
  • WEIGHT 0.07 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4715TM
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details