Proto® Industrial Tools Crowfoot Wrench J4714CF

Description
OPEN TYPE FULL POLISH FINISH 1 5/32 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL 7/16 INCH WRENCHING SIZE 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.04 LB
Datasheet
Description
OPEN TYPE FULL POLISH FINISH 1 5/32 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL 7/16 INCH WRENCHING SIZE 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4714CF - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4714CF
Crowfoot Wrench J4714CF
OPEN TYPE FULL POLISH FINISH 1 5/32 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL 7/16 INCH WRENCHING SIZE 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.04 LB
  • OPEN TYPE
  • FULL POLISH FINISH
  • 1 5/32 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • 7/16 INCH WRENCHING SIZE
  • 7/16 WRENCHING SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4714CF
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Ratcheting Hydrant Wrench - 152F - Lowell Corporation
Specs
Type Specialty/Other; Ratcheting Hydrant Wrench
Drive Size 1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length 17 inch (432 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details